onsemi Single Diodes MSR1560

Description
Diode Standard 600V 15A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSR1560OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSR1560OS-ND
Single Diodes MSR1560OS-ND
Diode Standard 600V 15A Through Hole TO-220-2

Diode Standard 600V 15A Through Hole TO-220-2

Buy Now Datasheet
15A 600V Diode and Rectifier - 280-MSR1560 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-MSR1560
15A 600V Diode and Rectifier 280-MSR1560
15A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, CASE 221B-04, 2 PIN Product overview: MSR1560 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSR1560 can be used for catalog matching and distributor lookup.

15A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC, CASE 221B-04, 2 PIN Product overview: MSR1560 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSR1560 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSR1560 - 1227617-MSR1560 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSR1560
1227617-MSR1560
Diodes, Rectifiers - Single - MSR1560 1227617-MSR1560
Manufacturer: ON Semiconductor Win Source Part Number: 1227617-MSR1560 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1227617-MSR1560
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MSR1560 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSR1560
Discrete Semiconductor Products - Diodes - Rectifiers MSR1560
DIODE GEN PURP 600V 15A TO220-2

DIODE GEN PURP 600V 15A TO220-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number MSR1560OS-ND 280-MSR1560 1227617-MSR1560 MSR1560
Product Name Single Diodes 15A 600V Diode and Rectifier Diodes, Rectifiers - Single - MSR1560 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Rail/Tube TO-220
IO 15 amps
Unlock Full Specs
to access all available technical data