Vishay Intertechnology, Inc. Schottky 2A 20V Diode and Rectifier MSS2P2HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon, Product overview: MSS2P2HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon, Product overview: MSS2P2HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 20V Diode and Rectifier - 280-MSS2P2HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 20V Diode and Rectifier
280-MSS2P2HM3_A/H
Schottky 2A 20V Diode and Rectifier 280-MSS2P2HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon, Product overview: MSS2P2HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon, Product overview: MSS2P2HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSS2P2HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P2HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P2HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367175-MSS2P2HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367175-MSS2P2HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367175-MSS2P2HM3_A/H
Win Source Part Number: 1367175-MSS2P2HM3_A/ H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP® Package: Tape & Reel Product Status: Active Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Base Product Number: MSS2P2 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 250 µA @ 20 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367175-MSS2P2HM3_A/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, eSMP®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: MSS2P2
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS2P2HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS2P2HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS2P2HM3_A/H
DIODE SCHOTTKY 20V 2A MICROSMP

DIODE SCHOTTKY 20V 2A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS2P2HM3_A/H
Schottky Diodes & Rectifiers MSS2P2HM3_A/H
Schottky Diodes & Rectifiers 2A 20V SM Schottky Rect

Schottky Diodes & Rectifiers 2A 20V SM Schottky Rect

Buy Now Datasheet
Single Diodes - MSS2P2HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS2P2HM3_A/H
Single Diodes MSS2P2HM3_A/H
DIODE SCHOTTKY 20V 2A MICROSMP

DIODE SCHOTTKY 20V 2A MICROSMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-MSS2P2HM3_A/H MSS2P2HM3_A/HGITR-ND 1367175-MSS2P2HM3_A/H MSS2P2HM3_A/H MSS2P2HM3_A/H MSS2P2HM3_A/H
Product Name Schottky 2A 20V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data