Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Rectifiers 600V 1A MicroSMP(DO-219AD)
RECTIFIER, SINGLE, 1A, 600V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A MICROSMP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MSQ1PJ-M3/HGITR-ND | MSQ1PJ-M3/H | 99AC0416 | MSQ1PJ-M3/H |
| Product Name | Single Diodes | Rectifiers | Rectifier, Single, 1A, 600V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | DO-219AD-2 | |||
| RoHS Compliant | RoHS | |||
| VF | 1.2 volts | 1.2 volts |