27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS 17V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 17VWM 27.6VC SMLJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLJ17CAE3/TRMS-ND | 34AJ5796 | MSMLJ17CAE3/TR |
| Product Name | TVS Diodes | Tvs 17V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 27.6 volts | 27.6 volts |