Vishay Intertechnology, Inc. TVS Diodes MSP5.0AHM3/89A

Description
TVS DIODE 5VWM 13.4VC DO219AD
Request a Quote Datasheet
Description
TVS DIODE 5VWM 13.4VC DO219AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-MSP5.0AHM3/89ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 13.4VC DO219AD

TVS DIODE 5VWM 13.4VC DO219AD

Buy Now Datasheet
TVS Diodes - 112-MSP5.0AHM3/89ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 13.4VC DO219AD

TVS DIODE 5VWM 13.4VC DO219AD

Buy Now Datasheet
TVS Diodes - 112-MSP5.0AHM3/89ATR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

13.4V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS - TVS - Diodes - MSP5.0AHM3/89A - 1080455-MSP5.0AHM3/89A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MSP5.0AHM3/89A
1080455-MSP5.0AHM3/89A
TVS - TVS - Diodes - MSP5.0AHM3/89A 1080455-MSP5.0AHM3/89A
Manufacturer: Vishay Win Source Part Number: 1080455-MSP5.0AHM3/8 9A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: MicroSMP STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 13.4V Peak Pulse Current(Ippm): 75A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1080455-MSP5.0AHM3/89A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroSMP
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 75A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100 W TVS Protection Diode - 144-MSP5.0AHM3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 W TVS Protection Diode
144-MSP5.0AHM3/89A
100 W TVS Protection Diode 144-MSP5.0AHM3/89A
DIODE 100 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSP5.0AHM3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP5.0AHM3/89A can be used for catalog matching and distributor lookup.

DIODE 100 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSP5.0AHM3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP5.0AHM3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSP5.0AHM3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSP5.0AHM3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSP5.0AHM3/89A
TVS DIODE 5VWM 13.4VC MICROSMP

TVS DIODE 5VWM 13.4VC MICROSMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-MSP5.0AHM3/89ADKR-ND 1080455-MSP5.0AHM3/89A 144-MSP5.0AHM3/89A MSP5.0AHM3/89A
Product Name TVS Diodes TVS - TVS - Diodes - MSP5.0AHM3/89A 100 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AD MicroSMP MicroSMP (DO-219AD)
Peak Pulse Power 150 watts 150 watts
VC 13.4 volts 13.4 volts 13.4 volts
VBR 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data