12V Clamp 12.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
12V Clamp 12.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
12V Clamp 12.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS DIODE 7VWM 12VC MICROSMP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMP7.0A-M3/89AGITR-ND | MSMP7.0A-M3/89A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AD | MicroSMP (DO-219AD) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 12 volts | 12 volts |