Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MSS1P3U-M3/89A MSS1P3U-M3/89A

Description
Manufacturer: Vishay Win Source Part Number: 096472-MSS1P3U-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1.2mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 096472-MSS1P3U-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1.2mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MSS1P3U-M3/89A - 096472-MSS1P3U-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P3U-M3/89A
096472-MSS1P3U-M3/89A
Diodes, Rectifiers - Single - MSS1P3U-M3/89A 096472-MSS1P3U-M3/89A
Manufacturer: Vishay Win Source Part Number: 096472-MSS1P3U-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1.2mA @ 30V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096472-MSS1P3U-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Current - Reverse Leakage @ Vr: 1.2mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MSS1P3U-M3/89ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSS1P3U-M3/89ATR-ND
Single Diodes MSS1P3U-M3/89ATR-ND
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-MSS1P3U-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MSS1P3U-M3/89A
Schottky 30V 1A Diode and Rectifier 280-MSS1P3U-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP Product overview: MSS1P3U-M3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3U-M3/89A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A MICROSMP Product overview: MSS1P3U-M3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3U-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P3U-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P3U-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P3U-M3/89A
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 096472-MSS1P3U-M3/89A MSS1P3U-M3/89ATR-ND 280-MSS1P3U-M3/89A MSS1P3U-M3/89A
Product Name Diodes, Rectifiers - Single - MSS1P3U-M3/89A Single Diodes Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers