13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
TVS DIODE 6.8VWM 13VC SMINI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MSZ6V8LFDKR-ND | MSZ6V8,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | S-Mini |
| Peak Pulse Power | 180 watts | 180 watts |
| VC | 13 volts | 13 volts |