Manufacturer: Vishay
Win Source Part Number: 1079930-MSP3V3HM3/89
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroSMP
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 4.1V
Max Clamping Voltage: 11.5V
Peak Pulse Current(Ippm): 87A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
DIODE 100 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSP3V3HM3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3HM3/89A can be used for catalog matching and distributor lookup.
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS DIODE 3.3VWM 11.5VC MICROSMP
TVS DIODE 3.3VWM 11.5VC MICROSMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1079930-MSP3V3HM3/89A | 144-MSP3V3HM3/89A | MSP3V3HM3/89AGIDKR-ND | MSP3V3HM3/89A | MSP3V3HM3/89A |
| Product Name | TVS - TVS - Diodes - MSP3V3HM3/89A | 100 W TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | MicroSMP | DO-219AD | MicroSMP | MicroSMP (DO-219AD) | |
| VWM | 3.3 volts | ||||
| IPPM | 87 amps | ||||
| VC | 11.5 volts | 11.5 volts | 11.5 volts | 11.5 volts | |
| VBR | 4.1 volts | 4.1 volts | 4.1 volts | 4.1 volts |