Vishay Precision Group Single Diodes MSS1P6HM3_A/H

Description
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote
Description
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSS1P6HM3_A/H is a surface-mount Schottky barrier rectifier from Vishay, designed for low voltage and high frequency applications. It features a maximum repetitive peak reverse voltage of 60 V and a maximum average forward rectified current of 1.0 A. The device has a low forward voltage drop of 0.52 V at 1.0 A, contributing to low power losses and high efficiency. It is housed in a MicroSMP (DO-219AD) package, which has a low profile height of 0.65 mm, making it suitable for automated placement in compact designs. This rectifier is AEC-Q101 qualified, indicating its suitability for automotive applications. It can handle a peak forward surge current of 25 A and operates within a temperature range of -55 °C to +150 °C. The device is also halogen-free and RoHS-compliant, meeting environmental standards. Typical applications include use in inverters, DC/DC converters, and polarity protection circuits. The product is available in a reel packaging with a quantity of 4500 units per package.

Datasheet Summary
Powered by GS/AI

The MSS1P6HM3_A/H is a surface-mount Schottky barrier rectifier from Vishay, designed for low voltage and high frequency applications. It features a maximum repetitive peak reverse voltage of 60 V and a maximum average forward rectified current of 1.0 A. The device has a low forward voltage drop of 0.52 V at 1.0 A, contributing to low power losses and high efficiency. It is housed in a MicroSMP (DO-219AD) package, which has a low profile height of 0.65 mm, making it suitable for automated placement in compact designs. This rectifier is AEC-Q101 qualified, indicating its suitability for automotive applications. It can handle a peak forward surge current of 25 A and operates within a temperature range of -55 °C to +150 °C. The device is also halogen-free and RoHS-compliant, meeting environmental standards. Typical applications include use in inverters, DC/DC converters, and polarity protection circuits. The product is available in a reel packaging with a quantity of 4500 units per package.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSS1P6HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P6HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P6HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Diodes, Rectifiers - Single - MSS1P6HM3_A/H - 850745-MSS1P6HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P6HM3_A/H
850745-MSS1P6HM3_A/H
Diodes, Rectifiers - Single - MSS1P6HM3_A/H 850745-MSS1P6HM3_A/H
Manufacturer: Vishay Win Source Part Number: 850745-MSS1P6HM3_A/H Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: MSS1P6 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: MSS1P6HM3_A/HGICT, MSS1P6HM3_A/H-ND, MSS1P6HM3_A/HGIDKR, MSS1P6HM3_A/HGITR

Manufacturer: Vishay
Win Source Part Number: 850745-MSS1P6HM3_A/H
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: MSS1P6
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: MSS1P6HM3_A/HGICT, MSS1P6HM3_A/H-ND, MSS1P6HM3_A/HGIDKR, MSS1P6HM3_A/HGITR

Buy Now Datasheet
Diode and Rectifier - 280-MSS1P6HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MSS1P6HM3_A/H
Diode and Rectifier 280-MSS1P6HM3_A/H
Rectifier Diode, Product overview: MSS1P6HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: MSS1P6HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSS1P6HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P6HM3_A/H
Single Diodes MSS1P6HM3_A/H
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P6HM3_A/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P6HM3_A/H
Diodes >> Schottky Barrier Diodes (SBD) MSS1P6HM3_A/H
60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P6HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P6HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P6HM3_A/H
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P6HM3_A/H
Schottky Diodes & Rectifiers MSS1P6HM3_A/H
Schottky Diodes & Rectifiers 1A 60V SM Schottky Rect

Schottky Diodes & Rectifiers 1A 60V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number MSS1P6HM3_A/HGICT-ND 850745-MSS1P6HM3_A/H 280-MSS1P6HM3_A/H MSS1P6HM3_A/H MSS1P6HM3_A/H MSS1P6HM3_A/H MSS1P6HM3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - MSS1P6HM3_A/H Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data