Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Diode Schottky - Single 1V 35mA 100mW H27
DIODE,SCHOTTKY,BEAML
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MSS20-051-H27 | 1465-MSS20-051-H27-ND | MSS20-051-H27 |
| Product Name | RF Schottky Diode | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky | Schottky | |
| Configuration | Single | ||
| Package | H27 | H27 | |
| VR | 1 volts |