TVS DIODE 6VWM 10.3VC DO219AD
TVS DIODE 6VWM 10.3VC DO219AD
TVS DIODE 6VWM 10.3VC DO219AD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-MSMP6.0AHM3/HCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AD |
| Peak Pulse Power | 150 watts |
| VC | 10.3 volts |