18.2V Clamp 8.2A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
18.2V Clamp 8.2A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
18.2V Clamp 8.2A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS DIODE 11VWM 18.2VC MICROSMP
TVS Diodes / ESD Suppressors 150W,11V UNIDIR,Micro-SMP TVS
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMP11A-M3/89AGIDKR-ND | MSMP11A-M3/89A | MSMP11A-M3/89A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-219AD | MicroSMP (DO-219AD) | DO-219AD-2 |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 18.2 volts | 18.2 volts |