42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS 26V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 26VWM 42.1VC SMLJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLJ26CAE3/TRMS-ND | 34AJ5843 | MSMLJ26CAE3/TR |
| Product Name | TVS Diodes | Tvs 26V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 42.1 volts | 42.1 volts |