82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS 51V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9061-ND | MSMLJ51CA | 34AJ5920 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 51V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 82.4 volts | 82.4 volts |