64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9042-ND | MSMLJ40CAE3 | MSMLJ40CAE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |
| VC | 64.5 volts | 64.5 volts | 64.5 volts |