Vishay Precision Group Schottky Diodes & Rectifiers MSS1P4-M3/89A

Description
Diode Schottky 40V 1A Micro SMP
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Micro SMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103068
Schottky Diodes & Rectifiers 7103068
Diode Schottky 40V 1A Micro SMP

Diode Schottky 40V 1A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103068P
Schottky Diodes & Rectifiers 7103068P
Diode Schottky 40V 1A Micro SMP

Diode Schottky 40V 1A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1652718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652718
Schottky Diodes & Rectifiers 1652718
Diode Schottky 40V 1A Micro SMP

Diode Schottky 40V 1A Micro SMP

Supplier's Site
Single Diodes - MSS1P4-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P4-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P4-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-MSS1P4-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-MSS1P4-M3/89A
Schottky 40V 1A Diode and Rectifier 280-MSS1P4-M3/89A
Schottky Rectifier Diode 40V 1A 2-Pin DO-219AD Product overview: MSS1P4-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P4-M3/89A can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 40V 1A 2-Pin DO-219AD Product overview: MSS1P4-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P4-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS1P4-M3/89A - 024530-MSS1P4-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P4-M3/89A
024530-MSS1P4-M3/89A
Diodes, Rectifiers - Single - MSS1P4-M3/89A 024530-MSS1P4-M3/89A
Manufacturer: Vishay Win Source Part Number: 024530-MSS1P4-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 024530-MSS1P4-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Automation & Process Control

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P4-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P4-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P4-M3/89A
DIODE SCHOTTKY 40V 1A MICROSMP

DIODE SCHOTTKY 40V 1A MICROSMP

Supplier's Site
Single Diodes - MSS1P4-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P4-M3/89A
Single Diodes MSS1P4-M3/89A
DIODE SCHOTTKY 40V 1A MICROSMP

DIODE SCHOTTKY 40V 1A MICROSMP

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P4-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P4-M3/89A
Diodes >> Schottky Barrier Diodes (SBD) MSS1P4-M3/89A
40V Single 1A 480mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

40V Single 1A 480mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
RECTIFIER; MICROSMP; 40V; 1A;SMD PLANARSCHOTTKY;HALOGEN-FREE - 70217632 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; MICROSMP; 40V; 1A;SMD PLANARSCHOTTKY;HALOGEN-FREE
70217632
RECTIFIER; MICROSMP; 40V; 1A;SMD PLANARSCHOTTKY;HALOGEN-FREE 70217632
Features: Very Low Profile — Typical Height of 0.68 mm Ideal for Automated Placement Low Forward Voltage Drop, Low Power Losses High Efficiency Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Halogen-Free Applications: For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications

Features:

  • Very Low Profile — Typical Height of 0.68 mm
  • Ideal for Automated Placement
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency
  • Meets MSL level 1, per J-STD-020, LF M Maximum Peak of 260°C
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
  • Halogen-Free
    Applications:
    For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications
Supplier's Site
Diode, Schottky, 1A, 40V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay - 05W6894 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay
05W6894
Diode, Schottky, 1A, 40V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay 05W6894
DIODE, SCHOTTKY, 1A, 40V, MICROSMP-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, MICROSMP-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode Sod123-E3 Rohs Compliant Vishay - 96AC1102 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123-E3 Rohs Compliant Vishay
96AC1102
Zener Diode Sod123-E3 Rohs Compliant Vishay 96AC1102
ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

ZENER DIODE SOD123-E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diode, Schottky, Rectifier, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Vishay - 64AH4509 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Vishay
64AH4509
Diode, Schottky, Rectifier, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Vishay 64AH4509
DIODE, SCHOTTKY, RECTIFIER, 1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 40V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6977 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6977
Diode, Schottky, 1A, 40V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6977
DIODE, SCHOTTKY, 1A, 40V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:460mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 1A, 40V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay - 34X0718 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 1A, 40V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay
34X0718
Rectifier, Standard, 1A, 40V, Microsmp-2; Repetitive Reverse Voltage Vrrm Max Vishay 34X0718
RECTIFIER, STANDARD, 1A, 40V, MICROSMP-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge RoHS Compliant: Yes

RECTIFIER, STANDARD, 1A, 40V, MICROSMP-2; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:460mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Zener Diodes Rectifiers
Product Number 7103068 7103068P MSS1P4-M3/89AGITR-ND 280-MSS1P4-M3/89A 024530-MSS1P4-M3/89A MSS1P4-M3/89A MSS1P4-M3/89A MSS1P4-M3/89A 70217632 05W6894 96AC1102 64AH4509
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSS1P4-M3/89A Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) RECTIFIER; MICROSMP; 40V; 1A;SMD PLANARSCHOTTKY;HALOGEN-FREE Diode, Schottky, 1A, 40V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay Zener Diode Sod123-E3 Rohs Compliant Vishay Diode, Schottky, Rectifier, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky
Package smp SMP MicroSMP MicroSMP MicroSMP MicroSMP MicroSMP
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHS2500 - Micross Components, Inc.
Specs
IFSM 80 amps
IF 2000 mA
trr 2500 ns
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Single Diodes - 448-46DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
3 suppliers