Vishay Intertechnology, Inc. Automotive Schottky 30V 1A Diode and Rectifier MSS1P3HM3_A/H

Description
Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 30V 1A Diode and Rectifier - 280-MSS1P3HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 1A Diode and Rectifier
280-MSS1P3HM3_A/H
Automotive Schottky 30V 1A Diode and Rectifier 280-MSS1P3HM3_A/H
Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS1P3HM3_A/H - 928211-MSS1P3HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P3HM3_A/H
928211-MSS1P3HM3_A/H
Diodes, Rectifiers - Single - MSS1P3HM3_A/H 928211-MSS1P3HM3_A/H
Manufacturer: Vishay Win Source Part Number: 928211-MSS1P3HM3_A/H Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 1A Surface Mount MicroSMP (DO-219AD) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MicroSMP Package: Reel - TR Mounting: Surface Mount Family Name: MSS1P3 Categories: Discrete Semiconductor Products Case / Package: MicroSMP (DO-219AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: MSS1P3HM3_A/HGIDKR, MSS1P3HM3_A/HGITR, MSS1P3HM3_A/HGICT, MSS1P3HM3_A/H-ND

Manufacturer: Vishay
Win Source Part Number: 928211-MSS1P3HM3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 1A Surface Mount MicroSMP (DO-219AD)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MicroSMP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MSS1P3
Categories: Discrete Semiconductor Products
Case / Package: MicroSMP (DO-219AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: MSS1P3HM3_A/HGIDKR, MSS1P3HM3_A/HGITR, MSS1P3HM3_A/HGICT, MSS1P3HM3_A/H-ND

Buy Now Datasheet
Single Diodes - MSS1P3HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P3HM3_A/H
Schottky Diodes & Rectifiers MSS1P3HM3_A/H
Schottky Diodes & Rectifiers 1A 30V SM Schottky Rect

Schottky Diodes & Rectifiers 1A 30V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P3HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P3HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P3HM3_A/H
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-MSS1P3HM3_A/H 928211-MSS1P3HM3_A/H MSS1P3HM3_A/HGIDKR-ND MSS1P3HM3_A/H MSS1P3HM3_A/H
Product Name Automotive Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSS1P3HM3_A/H Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MicroSMP (DO-219AD) DO-219AD-2
Unlock Full Specs
to access all available technical data