Vishay Precision Group Schottky 60V 1A Diode and Rectifier MSS1P6-M3/89A

Description
Schottky Diode 60V 1A Rectifier 2-Pin DO-219AD Product overview: MSS1P6-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 60V 1A Rectifier 2-Pin DO-219AD Product overview: MSS1P6-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-MSS1P6-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-MSS1P6-M3/89A
Schottky 60V 1A Diode and Rectifier 280-MSS1P6-M3/89A
Schottky Diode 60V 1A Rectifier 2-Pin DO-219AD Product overview: MSS1P6-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-M3/89A can be used for catalog matching and distributor lookup.

Schottky Diode 60V 1A Rectifier 2-Pin DO-219AD Product overview: MSS1P6-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSS1P6-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P6-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P6-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103070
Schottky Diodes & Rectifiers 7103070
Vishay MSS1P6-M3/89A Diode

Vishay MSS1P6-M3/89A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103070P
Schottky Diodes & Rectifiers 7103070P
Vishay MSS1P6-M3/89A Diode

Vishay MSS1P6-M3/89A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652720
Schottky Diodes & Rectifiers 1652720
Vishay MSS1P6-M3/89A Diode

Vishay MSS1P6-M3/89A Diode

Supplier's Site
Diodes, Rectifiers - Single - MSS1P6-M3/89A - 059619-MSS1P6-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P6-M3/89A
059619-MSS1P6-M3/89A
Diodes, Rectifiers - Single - MSS1P6-M3/89A 059619-MSS1P6-M3/89A
Manufacturer: Vishay Win Source Part Number: 059619-MSS1P6-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Automotive, Industrial

Manufacturer: Vishay
Win Source Part Number: 059619-MSS1P6-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Automotive, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P6-M3/89A
Schottky Diodes & Rectifiers MSS1P6-M3/89A
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Buy Now Datasheet
Single Diodes - MSS1P6-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P6-M3/89A
Single Diodes MSS1P6-M3/89A
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P6-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P6-M3/89A
Diodes >> Schottky Barrier Diodes (SBD) MSS1P6-M3/89A
60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

60V 1A 680mV@1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P6-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P6-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P6-M3/89A
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site
Diode, Schottky, 1A, 60V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6979 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 60V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6979
Diode, Schottky, 1A, 60V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6979
DIODE, SCHOTTKY, 1A, 60V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 60V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MSS1P6-M3/89A MSS1P6-M3/89AGITR-ND 7103070 7103070P 059619-MSS1P6-M3/89A MSS1P6-M3/89A MSS1P6-M3/89A MSS1P6-M3/89A MSS1P6-M3/89A 24R6979
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MSS1P6-M3/89A Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 1A, 60V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Package smp SMP MicroSMP DO-219AD-2 MicroSMP MicroSMP
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT86,133 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963679-BAS3005B02VH6327XTSA1 - Win Source Electronics
Specs
Package SOD-523; SC-79, SOD-523
VF 0.6200 volts
Tj -55 to 125 C (-67 to 257 F)
View Details
8 suppliers