10.3V Clamp 14.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
10.3V Clamp 14.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
10.3V Clamp 14.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
DIODE 150 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSMP6.0A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMP6.0A-M3/89A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362166-MSMP6.0A-M3/
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: TransZorb®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: MSMP6.0
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Current - Peak Pulse (10/1000µs): 14.6A
Power - Peak Pulse: 150W
Power Line Protection: No
Unidirectional Channels: 1
TVS DIODE 6VWM 10.3VC MICROSMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMP6.0A-M3/89AGIDKR-ND | 144-MSMP6.0A-M3/89A | 1362166-MSMP6.0A-M3/89A | MSMP6.0A-M3/89A |
| Product Name | TVS Diodes | 150 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-219AD | MicroSMP | MicroSMP (DO-219AD) | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | |
| VC | 10.3 volts | 10.3 volts | 10.3 volts |