Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)
RECTIFIER, SINGLE, 1A, 400V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 400V 1A MicroSMP(DO-219AD)
DIODE GEN PURP 400V 1A MICROSMP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MSQ1PG-M3/HGIDKR-ND | 99AC0415 | MSQ1PG-M3/H | MSQ1PG-M3/H |
| Product Name | Single Diodes | Rectifier, Single, 1A, 400V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.2 volts | 1.2 volts | ||
| IF | 1000 mA |