Vishay Intertechnology, Inc. Single Diodes MSS1P3LHM3_A/H

Description
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSS1P3LHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3LHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P3LHM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Automotive Schottky 30V 1A Diode and Rectifier - 280-MSS1P3LHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 1A Diode and Rectifier
280-MSS1P3LHM3_A/H
Automotive Schottky 30V 1A Diode and Rectifier 280-MSS1P3LHM3_A/H
Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3LHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P3LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P3LHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P3LHM3_A/H
Schottky Diodes & Rectifiers MSS1P3LHM3_A/H
Schottky Diodes & Rectifiers 1A 30V SM Schottky Rect

Schottky Diodes & Rectifiers 1A 30V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P3LHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P3LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P3LHM3_A/H
DIODE SCHOTTKY 30V 1A MICROSMP

DIODE SCHOTTKY 30V 1A MICROSMP

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P3LHM3_A/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P3LHM3_A/H
Diodes >> Schottky Barrier Diodes (SBD) MSS1P3LHM3_A/H
30V 1A 500mV@1A DO-219AD Schottky Barrier Diodes (SBD) ROHS

30V 1A 500mV@1A DO-219AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number MSS1P3LHM3_A/HGITR-ND 280-MSS1P3LHM3_A/H MSS1P3LHM3_A/H MSS1P3LHM3_A/H MSS1P3LHM3_A/H
Product Name Single Diodes Automotive Schottky 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data