27.6V Clamp 5.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
27.6V Clamp 5.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
27.6V Clamp 5.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS DIODE 17VWM 27.6VC MICROSMP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMP17A-M3/89AGIDKR-ND | MSMP17A-M3/89A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AD | MicroSMP (DO-219AD) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 27.6 volts | 27.6 volts |