96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS 60V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9082-ND | MSMLJ60CAE3 | 34AJ5958 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 60V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 96.8 volts | 96.8 volts |