DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
222
223
224
225
226
227
228
229
230
231
232
233
234
240
250
260
270
280
290
300
350
400
417
| Product Name | Notes |
|---|---|
| 103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 294A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 160A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 264A Ipp Tvs Diode Surface Mount PLAD | |
| 12.9V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD | |
| 126V Clamp 143A Ipp Tvs Diode Surface Mount PLAD | |
| 12V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD | |
| 13.6V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 108A Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 132A Ipp Tvs Diode Surface Mount PLAD | |
| 14.4V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD | |
| 146V Clamp 102A Ipp Tvs Diode Surface Mount PLAD | |
| 15.4V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD | |
| 15.4V Clamp 975A Ipp Tvs Diode Surface Mount PLAD | |
| 162V Clamp 112A Ipp Tvs Diode Surface Mount PLAD | |
| 162V Clamp 186A Ipp Tvs Diode Surface Mount PLAD | |
| 177V Clamp 102A Ipp Tvs Diode Surface Mount PLAD | |
| 177V Clamp 168A Ipp Tvs Diode Surface Mount PLAD | |
| 17V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 989A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 905A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 156A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 94A Ipp Tvs Diode Surface Mount PLAD | |
| 209V Clamp 142A Ipp Tvs Diode Surface Mount PLAD | |
| 209V Clamp 87A Ipp Tvs Diode Surface Mount PLAD | |
| 21.5V Clamp 838A Ipp Tvs Diode Surface Mount PLAD | |
| 23.2V Clamp 776A Ipp Tvs Diode Surface Mount PLAD | |
| 24.4V Clamp 738A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 124A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 75A Ipp Tvs Diode Surface Mount PLAD | |
| 24V Clamp 1251A (1.251kA) Ipp Tvs Diode Surface Mount PLAD | |
| 25.8V Clamp 1164A (1.164kA) Ipp Tvs Diode Surface Mount PLAD | |
| 259V Clamp 116A Ipp Tvs Diode Surface Mount PLAD | |
| 259V Clamp 70A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 693A Ipp Tvs Diode Surface Mount PLAD | |
| 27.2V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD | |
| 275V Clamp 110A Ipp Tvs Diode Surface Mount PLAD | |
| 275V Clamp 66A Ipp Tvs Diode Surface Mount PLAD | |
| 28.8V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 617A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 104A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 30.8V Clamp 975A Ipp Tvs Diode Surface Mount PLAD | |
| 32.4V Clamp 556A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 56A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 94A Ipp Tvs Diode Surface Mount PLAD | |
| 34V Clamp 882A Ipp Tvs Diode Surface Mount PLAD | |
| 35.5V Clamp 508A Ipp Tvs Diode Surface Mount PLAD | |
| 356V Clamp 84A Ipp Tvs Diode Surface Mount PLAD | |
| 36.4V Clamp 822A Ipp Tvs Diode Surface Mount PLAD | |
| 38.9V Clamp 463A Ipp Tvs Diode Surface Mount PLAD | |
| 39.8V Clamp 753A Ipp Tvs Diode Surface Mount PLAD | |
| 419V Clamp 71A Ipp Tvs Diode Surface Mount PLAD | |
| 42.1V Clamp 428A Ipp Tvs Diode Surface Mount PLAD | |
| 43V Clamp 696A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 396A Ipp Tvs Diode Surface Mount PLAD | |
| 451V Clamp 66A Ipp Tvs Diode Surface Mount PLAD | |
| 46.4V Clamp 645A Ipp Tvs Diode Surface Mount PLAD | |
| 48.4V Clamp 372A Ipp Tvs Diode Surface Mount PLAD | |
| 48.8V Clamp 618A Ipp Tvs Diode Surface Mount PLAD | |
| 483V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 338A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 564A Ipp Tvs Diode Surface Mount PLAD | |
| 564V Clamp 53A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 310A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 516A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 280A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 468A Ipp Tvs Diode Surface Mount PLAD | |
| 644V Clamp 46A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 260A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 432A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 248A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 414A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 233A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 390A Ipp Tvs Diode Surface Mount PLAD | |
| 82.4V Clamp 219A Ipp Tvs Diode Surface Mount PLAD | |
| 82.4V Clamp 366A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 207A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 342A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 193A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 318A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 186A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 312A Ipp Tvs Diode Surface Mount PLAD | |
| BI-DIRECTIONAL TVS _ PLAD | |
| TVS DIODE 100VWM 162VC PLAD | |
| TVS DIODE 10VWM 17VC PLAD | |
| TVS DIODE 11VWM 18.2VC PLAD | |
| TVS DIODE 120VWM 193VC PLAD | |
| TVS DIODE 12VWM 19.9VC PLAD | |
| TVS DIODE 13VWM 21.5VC PLAD | |
| TVS DIODE 14VWM 23.2VC PLAD | |
| TVS DIODE 15VWM 24.4VC PLAD | |
| TVS DIODE 15VWM 25.8VC PLAD | |
| TVS DIODE 160VWM 259VC PLAD | |
| TVS DIODE 16VWM 26VC PLAD | |
| TVS DIODE 16VWM 27.2VC PLAD | |
| TVS DIODE 17VWM 27.6VC PLAD | |
| TVS DIODE 18VWM 29.2VC PLAD | |
| TVS DIODE 200VWM 322VC PLAD | |
| TVS DIODE 20VWM 32.4VC PLAD | |
| TVS DIODE 22VWM 35.5VC PLAD | |
| TVS DIODE 26VWM 42.1VC PLAD | |
| TVS DIODE 28VWM 45.5VC PLAD | |
| TVS DIODE 30VWM 48.4VC PLAD | |
| TVS DIODE 33VWM 53.3VC PLAD | |
| TVS DIODE 36VWM 58.1VC PLAD | |
| TVS DIODE 40VWM 64.5VC PLAD | |
| TVS DIODE 43VWM 69.4VC PLAD | |
| TVS DIODE 45VWM 72.7VC PLAD | |
| TVS DIODE 48VWM 77.4VC PLAD | |
| TVS DIODE 51VWM 82.4VC PLAD | |
| TVS DIODE 54VWM 87.1VC PLAD | |
| TVS DIODE 58VWM 93.6VC PLAD | |
| TVS DIODE 60VWM 96.8VC PLAD | |
| TVS DIODE 64VWM 103VC PLAD | |
| TVS DIODE 70VWM 113VC PLAD | |
| TVS DIODE 75VWM 121VC PLAD | |
| TVS DIODE 78VWM 126VC PLAD | |
| TVS DIODE 7VWM 12VC PLAD | |
| TVS DIODE 85VWM 137VC PLAD | |
| TVS DIODE 90VWM 146VC PLAD | |
| TVS DIODE 9VWM 15.4VC PLAD | |
| UNI-DIRECTIONAL TVS _ PLAD |
| << Prev | Next >> |