TVS Diode 5V Unidirectional 100W Silicon MicrosMP 2-Pin Product overview: MSP5.0A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP5.0A-M3/89A can be used for catalog matching and distributor lookup.
9.2V Clamp 10.9A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
9.2V Clamp 10.9A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
9.2V Clamp 10.9A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
10.9A 100W 9.2V 6.4V 5V MicroSMP Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 9.2VC MICROSMP
TVS DIODE 5VWM 9.2VC MICROSMP
TVS DIODE, 150W, 5V, UNIDIR, MICROSMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio
DIODE, TVS, 1W, 5V, UNIDIRECTIONAL, MicroSMP-2, FULL REEL; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 100W 5.0V Unidirect
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MSP5.0A-M3/89A | MSP5.0A-M3/89AGITR-ND | MSP5.0A-M3/89A | MSP5.0A-M3/89A | MSP5.0A-M3/89A | 60AC3753 | 24R6970 | MSP5.0A-M3/89A |
| Product Name | 5V 100W TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 150W, 5V, Unidir, Microsmp; Product Range Vishay | Diode, Tvs, 1W, 5V, Unidirectional, Microsmp-2, Full Reel; Product Range Vishay | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | DO-219AD | MicroSMP (DO-219AD) | MicroSMP | MicroSMP | DO-219AD-2 | |||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | ||||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts |