RF Diode Schottky - 1 Bridge 6V 50mA 100mW E45
SCHOTTKY DIODE,BEAMLEAD, E40-1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MSS60-848-E40-ND | MSS60-848-E40 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | E45 | E45 |
| VR | 6 volts |