82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 51VWM 82.4VC DO214AB
TVS 51V 5% 3000W BI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9062-ND | MSMLJ51CAE3 | MSMLJ51CAE3 | 34AJ5922 |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 51V 5% 3000W Bi Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB | |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 82.4 volts | 82.4 volts |