82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9060-ND | MSMLJ51AE3 | MSMLJ51AE3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |
| VC | 82.4 volts | 82.4 volts | 82.4 volts |