Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MSS1P6HM3/89A MSS1P6HM3/89A

Description
Manufacturer: Vishay Win Source Part Number: 1080463-MSS1P6HM3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR1VWM60ATR; SS16M RSG; SS16M RR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1080463-MSS1P6HM3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR1VWM60ATR; SS16M RSG; SS16M RR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MSS1P6HM3/89A - 1080463-MSS1P6HM3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P6HM3/89A
1080463-MSS1P6HM3/89A
Diodes, Rectifiers - Single - MSS1P6HM3/89A 1080463-MSS1P6HM3/89A
Manufacturer: Vishay Win Source Part Number: 1080463-MSS1P6HM3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBR1VWM60ATR; SS16M RSG; SS16M RR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Automotive, Industrial

Manufacturer: Vishay
Win Source Part Number: 1080463-MSS1P6HM3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBR1VWM60ATR; SS16M RSG; SS16M RR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Automotive, Industrial

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-MSS1P6HM3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-MSS1P6HM3/89A
Schottky 60V 1A Diode and Rectifier 280-MSS1P6HM3/89A
DIODE SCHOTTKY 60V 1A MICROSMP Product overview: MSS1P6HM3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6HM3/89A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A MICROSMP Product overview: MSS1P6HM3/89A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6HM3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSS1P6HM3/89A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MSS1P6HM3/89A-ND
Single Diodes MSS1P6HM3/89A-ND
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P6HM3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P6HM3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P6HM3/89A
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1080463-MSS1P6HM3/89A 280-MSS1P6HM3/89A MSS1P6HM3/89A-ND MSS1P6HM3/89A
Product Name Diodes, Rectifiers - Single - MSS1P6HM3/89A Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139272 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers