TVS DIODE 78VWM 126VC DO214AB
126V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AB
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLJ78CA | 1086-9105-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 126 volts | 126 volts |