Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Unidirectional TVS Diode Array, 6.1V-7.2V, 4Ch, 90pF, SOT-353 Product overview: MSQA6V1W5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 7.2V, 90pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 7.2V, 90pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSQA6V1W5T2G can be used for catalog matching and distributor lookup.
Quad Array ESD Protection 6.1V SC70-5
Quad Array ESD Protection 6.1V SC70-5
Quad Array ESD Protection 6.1V SC70-5
6.1V SC-88A-5(SC-70-5) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3VWM SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSQA6V1W5T2GOSCT-ND | 144-MSQA6V1W5T2G | 7862987 | 7862987P | MSQA6V1W5T2G | MSQA6V1W5T2G | MSQA6V1W5T2G |
| Product Name | TVS Diodes | 6.1V 7.2V 90pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SOT353; Sot-353 (sc-70) | SOT353; SOT-353 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; SC-88A (SC-70-5/SOT-353) | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | |||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |