Vishay Precision Group Single Diodes MSS2P3-M3/89A

Description
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSS2P3-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P3-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P3-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103086
Schottky Diodes & Rectifiers 7103086
Diode Schottky 30V 2A Micro SMP

Diode Schottky 30V 2A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 9190253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190253
Schottky Diodes & Rectifiers 9190253
Diode Schottky 30V 2A Micro SMP

Diode Schottky 30V 2A Micro SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103086P
Schottky Diodes & Rectifiers 7103086P
Diode Schottky 30V 2A Micro SMP

Diode Schottky 30V 2A Micro SMP

Supplier's Site
2 A 30 V Diode and Rectifier - 280-MSS2P3-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 30 V Diode and Rectifier
280-MSS2P3-M3/89A
2 A 30 V Diode and Rectifier 280-MSS2P3-M3/89A
DIODE 2 A, 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Rectifier Diode Product overview: MSS2P3-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P3-M3/89A can be used for catalog matching and distributor lookup.

DIODE 2 A, 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Rectifier Diode Product overview: MSS2P3-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P3-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS2P3-M3/89A - 024532-MSS2P3-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS2P3-M3/89A
024532-MSS2P3-M3/89A
Diodes, Rectifiers - Single - MSS2P3-M3/89A 024532-MSS2P3-M3/89A
Manufacturer: Vishay Win Source Part Number: 024532-MSS2P3-M3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A Current - Reverse Leakage @ Vr: 250μA @ 30V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MSS2P3 Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MSS2P3HM3/89A; MSS2P3HM3_A/H; SS23M RSG; Introduction Date: April 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 024532-MSS2P3-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 250μA @ 30V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MSS2P3
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MSS2P3HM3/89A; MSS2P3HM3_A/H; SS23M RSG;
Introduction Date: April 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Diode, Schottky, 2A, 30V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay - 05W6896 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 30V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay
05W6896
Diode, Schottky, 2A, 30V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay 05W6896
DIODE, SCHOTTKY, 2A, 30V, MICROSMP-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 30V, MICROSMP-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6981 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6981
Diode, Schottky, 2A, 30V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6981
DIODE, SCHOTTKY, 2A, 30V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 30V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Recti, 2A, 30V, Msmp; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Recti, 2A, 30V, Msmp; Repetitive Reverse Voltage Vrrm Max Vishay
99AC4167
Diode, Schottky, Recti, 2A, 30V, Msmp; Repetitive Reverse Voltage Vrrm Max Vishay 99AC4167
DIODE, SCHOTTKY, RECTI, 2A, 30V, MSMP; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTI, 2A, 30V, MSMP; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS2P3-M3/89A
Schottky Diodes & Rectifiers MSS2P3-M3/89A
Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Buy Now Datasheet
Single Diodes - MSS2P3-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS2P3-M3/89A
Single Diodes MSS2P3-M3/89A
DIODE SCHOTTKY 30V 2A MICROSMP

DIODE SCHOTTKY 30V 2A MICROSMP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS2P3-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS2P3-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS2P3-M3/89A
DIODE SCHOTTKY 30V 2A MICROSMP

DIODE SCHOTTKY 30V 2A MICROSMP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number MSS2P3-M3/89AGITR-ND 7103086 7103086P 280-MSS2P3-M3/89A 024532-MSS2P3-M3/89A 05W6896 99AC4167 MSS2P3-M3/89A MSS2P3-M3/89A MSS2P3-M3/89A
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 2 A 30 V Diode and Rectifier Diodes, Rectifiers - Single - MSS2P3-M3/89A Diode, Schottky, 2A, 30V, Microsmp-2; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, Recti, 2A, 30V, Msmp; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Package smp SMP MicroSMP MicroSMP MicroSMP DO-219AD-2 MicroSMP
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data