onsemi TVS Diodes MSQA6V1W5T2

Description
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MSQA6V1W5T2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
88A TVS Protection Diode
144-MSQA6V1W5T2
88A TVS Protection Diode 144-MSQA6V1W5T2
Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: MSQA6V1W5T2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSQA6V1W5T2 can be used for catalog matching and distributor lookup.

Diode Array for ESD Protection, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: MSQA6V1W5T2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSQA6V1W5T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MSQA6V1W5T2 - 1227616-MSQA6V1W5T2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MSQA6V1W5T2
1227616-MSQA6V1W5T2
TVS - TVS - Diodes - MSQA6V1W5T2 1227616-MSQA6V1W5T2
Manufacturer: ON Semiconductor Win Source Part Number: 1227616-MSQA6V1W5T2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1227616-MSQA6V1W5T2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSQA6V1W5T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSQA6V1W5T2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSQA6V1W5T2
TVS DIODE 3VWM SC88A

TVS DIODE 3VWM SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number MSQA6V1W5T2OSTR-ND 144-MSQA6V1W5T2 1227616-MSQA6V1W5T2 MSQA6V1W5T2
Product Name TVS Diodes 88A TVS Protection Diode TVS - TVS - Diodes - MSQA6V1W5T2 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT353; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SOT353; SC-88A (SC-70-5/SOT-353)
Peak Pulse Power 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details