Manufacturer: Microchip Technology
Win Source Part Number: 885974-MSMLJ12CA
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: SMLJ12
Categories: Circuit Protection
Case / Package: DO-214AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-8965, 1086-8965-MIL
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 12VWM 19.9VC DO214AB Product overview: MSMLJ12CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMLJ12CA can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 19.9VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885974-MSMLJ12CA | 1086-8965-ND | 144-MSMLJ12CA | MSMLJ12CA |
| Product Name | TVS - TVS - Diodes - MSMLJ12CA | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB | DO-214AB, SMC | Bulk | DO-214AB |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |