Vishay Precision Group TVS Diodes MSMP14A-M3/89A

Description
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MSMP14A-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSMP14A-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSMP14A-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
150 W TVS Protection Diode - 144-MSMP14A-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 W TVS Protection Diode
144-MSMP14A-M3/89A
150 W TVS Protection Diode 144-MSMP14A-M3/89A
DIODE 150 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSMP14A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMP14A-M3/89A can be used for catalog matching and distributor lookup.

DIODE 150 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSMP14A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMP14A-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362109-MSMP14A-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362109-MSMP14A-M3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362109-MSMP14A-M3/89A
Win Source Part Number: 1362109-MSMP14A-M3/8 9A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: TransZorb® Package: Tape & Reel Product Status: Active Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Base Product Number: MSMP14 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Current - Peak Pulse (10/1000µs): 6.5A Power - Peak Pulse: 150W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362109-MSMP14A-M3/89A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: TransZorb®
Package: Tape & Reel
Product Status: Active
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Base Product Number: MSMP14
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Current - Peak Pulse (10/1000µs): 6.5A
Power - Peak Pulse: 150W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Tvs Diode, 0.5W, 14V, Microsmp; Product Range Vishay - 43X0850 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 0.5W, 14V, Microsmp; Product Range Vishay
43X0850
Tvs Diode, 0.5W, 14V, Microsmp; Product Range Vishay 43X0850
TVS DIODE, 0.5W, 14V, MICROSMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:29.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6VRoHS Compliant: Yes

TVS DIODE, 0.5W, 14V, MICROSMP; Product Range:TRANSZORB eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:29.5V; Diode Case Style:MicroSMP; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6VRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSMP14A-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSMP14A-M3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSMP14A-M3/89A
TVS DIODE 14VWM 23.2VC MICROSMP

TVS DIODE 14VWM 23.2VC MICROSMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MSMP14A-M3/89AGICT-ND 144-MSMP14A-M3/89A 1362109-MSMP14A-M3/89A 43X0850 MSMP14A-M3/89A
Product Name TVS Diodes 150 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 0.5W, 14V, Microsmp; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AD MicroSMP MicroSMP MicroSMP (DO-219AD)
Peak Pulse Power 150 watts 150 watts 150 watts
VC 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data