Vishay Precision Group Schottky Diodes & Rectifiers MSS2P2-M3/89A

Description
Vishay MSS2P2-M3/89A Diode
Request a Quote Datasheet
Description
Vishay MSS2P2-M3/89A Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1807002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807002
Schottky Diodes & Rectifiers 1807002
Vishay MSS2P2-M3/89A Diode

Vishay MSS2P2-M3/89A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807103P
Schottky Diodes & Rectifiers 1807103P
Vishay MSS2P2-M3/89A Diode

Vishay MSS2P2-M3/89A Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1807103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807103
Schottky Diodes & Rectifiers 1807103
Vishay MSS2P2-M3/89A Diode

Vishay MSS2P2-M3/89A Diode

Supplier's Site
Diodes, Rectifiers - Single - MSS2P2-M3/89A - 1080464-MSS2P2-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS2P2-M3/89A
1080464-MSS2P2-M3/89A
Diodes, Rectifiers - Single - MSS2P2-M3/89A 1080464-MSS2P2-M3/89A
Manufacturer: Vishay Win Source Part Number: 1080464-MSS2P2-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A Current - Reverse Leakage @ Vr: 250μA @ 20V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1080464-MSS2P2-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 250μA @ 20V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MSS2P2-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P2-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P2-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
2 A 20 V Diode and Rectifier - 280-MSS2P2-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 20 V Diode and Rectifier
280-MSS2P2-M3/89A
2 A 20 V Diode and Rectifier 280-MSS2P2-M3/89A
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Rectifier Diode Product overview: MSS2P2-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2-M3/89A can be used for catalog matching and distributor lookup.

DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Rectifier Diode Product overview: MSS2P2-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P2-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Rectifier, 2A, 20V, Msmp; Repetitive Peak Reverse Voltage Vishay - 75R2577 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 2A, 20V, Msmp; Repetitive Peak Reverse Voltage Vishay
75R2577
Diode, Schottky, Rectifier, 2A, 20V, Msmp; Repetitive Peak Reverse Voltage Vishay 75R2577
DIODE, SCHOTTKY, RECTIFIER, 2A, 20V, MSMP; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 2A, 20V, MSMP; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS2P2-M3/89A
Schottky Diodes & Rectifiers MSS2P2-M3/89A
Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS2P2-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS2P2-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS2P2-M3/89A
DIODE SCHOTTKY 20V 2A MICROSMP

DIODE SCHOTTKY 20V 2A MICROSMP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 1807002 1807103P 1080464-MSS2P2-M3/89A MSS2P2-M3/89AGICT-ND 280-MSS2P2-M3/89A 75R2577 MSS2P2-M3/89A MSS2P2-M3/89A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MSS2P2-M3/89A Single Diodes 2 A 20 V Diode and Rectifier Diode, Schottky, Rectifier, 2A, 20V, Msmp; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package Do-219ad DO-219AD MicroSMP MicroSMP DO-219AD-2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data