Vishay Precision Group Schottky 20V 1A Diode and Rectifier MSS1P2L-M3/89A

Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-M3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-MSS1P2L-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-MSS1P2L-M3/89A
Schottky 20V 1A Diode and Rectifier 280-MSS1P2L-M3/89A
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-M3/89A can be used for catalog matching and distributor lookup.

Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1807236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807236P
Schottky Diodes & Rectifiers 1807236P
1A, 20V, SM Schottky RECT.

1A, 20V, SM Schottky RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1807236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807236
Schottky Diodes & Rectifiers 1807236
1A, 20V, SM Schottky RECT.

1A, 20V, SM Schottky RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1807000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807000
Schottky Diodes & Rectifiers 1807000
1A, 20V, SM Schottky RECT.

1A, 20V, SM Schottky RECT.

Supplier's Site
Single Diodes - MSS1P2L-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P2L-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS1P2L-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Diodes, Rectifiers - Single - MSS1P2L-M3/89A - 100639-MSS1P2L-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P2L-M3/89A
100639-MSS1P2L-M3/89A
Diodes, Rectifiers - Single - MSS1P2L-M3/89A 100639-MSS1P2L-M3/89A
Manufacturer: Vishay Win Source Part Number: 100639-MSS1P2L-M3/89 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Industrial

Manufacturer: Vishay
Win Source Part Number: 100639-MSS1P2L-M3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MSS1P2L-M3/89A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MSS1P2L-M3/89A
Diodes >> Schottky Barrier Diodes (SBD) MSS1P2L-M3/89A
20V 500mV@1A 1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

20V 500mV@1A 1A MicroSMP(DO-219AD) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P2L-M3/89A
Schottky Diodes & Rectifiers MSS1P2L-M3/89A
Schottky Diodes & Rectifiers 1.0 Amp 20 Volt

Schottky Diodes & Rectifiers 1.0 Amp 20 Volt

Buy Now Datasheet
Diode, Schottky, 1A, 20V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6972 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 20V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6972
Diode, Schottky, 1A, 20V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6972
DIODE, SCHOTTKY, 1A, 20V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 20V, MICROSMP-2, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 20V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay - 64AH4508 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 20V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay
64AH4508
Diode, Schottky, 1A, 20V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay 64AH4508
DIODE, SCHOTTKY, 1A, 20V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 20V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P2L-M3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P2L-M3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P2L-M3/89A
DIODE SCHOTTKY 20V 1A MICROSMP

DIODE SCHOTTKY 20V 1A MICROSMP

Supplier's Site
Single Diodes - MSS1P2L-M3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS1P2L-M3/89A
Single Diodes MSS1P2L-M3/89A
DIODE SCHOTTKY 20V 1A MICROSMP

DIODE SCHOTTKY 20V 1A MICROSMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MSS1P2L-M3/89A 1807236P 1807236 MSS1P2L-M3/89AGIDKR-ND 100639-MSS1P2L-M3/89A MSS1P2L-M3/89A MSS1P2L-M3/89A 24R6972 64AH4508 MSS1P2L-M3/89A MSS1P2L-M3/89A
Product Name Schottky 20V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - MSS1P2L-M3/89A Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Diode, Schottky, 1A, 20V, Microsmp-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 20V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Package DO-219AD Do-219ad MicroSMP DO-219AD-2 MicroSMP MicroSMP MicroSMP
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data