18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS DIODE 11VWM 18.2VC SMLJ
TVS 11V 5% 3000W UNI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLJ11AE3/TRMS-ND | MSMLJ11AE3/TR | 34AJ5717 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 11V 5% 3000W Uni Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 18.2 volts | 18.2 volts |