63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
TVS DIODE 36VWM 63VC SMINI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MSZ36VLFTR-ND | MSZ36V,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | S-Mini |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 63 volts | 63 volts |