Vishay Intertechnology, Inc. TVS Diodes MSMP9.0A-M3/89A

Description
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MSMP9.0A-M3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSMP9.0A-M3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
TVS Diodes - MSMP9.0A-M3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1342747-MSMP9.0A-M3/89A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1342747-MSMP9.0A-M3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1342747-MSMP9.0A-M3/89A
Win Source Part Number: 1342747-MSMP9.0A-M3/ 89A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 4,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9V Voltage - Breakdown (Min): 10V Power - Peak Pulse: 150W Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.7A Mounting Type: Surface Mount Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: MSMP9.0 Voltage - Clamping (Max) @ Ipp: 15.4V

Win Source Part Number: 1342747-MSMP9.0A-M3/89A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 10V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.7A
Mounting Type: Surface Mount
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MSMP9.0
Voltage - Clamping (Max) @ Ipp: 15.4V

Buy Now Datasheet
150 W TVS Protection Diode - 144-MSMP9.0A-M3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 W TVS Protection Diode
144-MSMP9.0A-M3/89A
150 W TVS Protection Diode 144-MSMP9.0A-M3/89A
DIODE 150 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSMP9.0A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMP9.0A-M3/89A can be used for catalog matching and distributor lookup.

DIODE 150 W, UNIDIRECTIONAL, SILICON, TVS DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN, Transient Suppressor Product overview: MSMP9.0A-M3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMP9.0A-M3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MSMP9.0A-M3/89A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MSMP9.0A-M3/89A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MSMP9.0A-M3/89A
TVS DIODE 9VWM 15.4VC MICROSMP

TVS DIODE 9VWM 15.4VC MICROSMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MSMP9.0A-M3/89AGITR-ND 1342747-MSMP9.0A-M3/89A 144-MSMP9.0A-M3/89A MSMP9.0A-M3/89A
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 150 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AD MicroSMP MicroSMP (DO-219AD)
Peak Pulse Power 150 watts 150 watts 150 watts
VC 15.4 volts 15.4 volts 15.4 volts
Unlock Full Specs
to access all available technical data