BRIDGE RECT 3P 1.6KV 50A MT-35A Product overview: MT5016A-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 50A, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 50A, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MT5016A-BP can be used for catalog matching and distributor lookup.
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal MT-35A
Manufacturer: Micro Commercial Co
Win Source Part Number: 790178-MT5016A-BP
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, MT-35A
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 50A
Family Name: MT5016A
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-35A
Voltage - Peak Reverse (Maximum): 1600V
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 12A
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Bridge Rectifiers 50A, 1600V Bridge Rectifier
BRIDGE RECT 3P 1.6KV 50A MT-35A
BRIDGE RECT 3P 1.6KV 50A MT-35A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-MT5016A-BP | MT5016A-BPMS-ND | 790178-MT5016A-BP | MT5016A-BP | MT5016A-BP | MT5016A-BP |
| Product Name | 1.6KV 50A 35A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - MT5016A-BP | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-Square, MT-35A | MT-35A-5 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |