18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS DIODE 11VWM 18.2VC SMLJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMLJ11CA/TRMS-ND | MSMLJ11CA/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMLJ (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 18.2 volts | 18.2 volts |