Vishay Intertechnology, Inc. Single Diodes MSS2P3HM3_A/H

Description
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MSS2P3HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P3HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSS2P3HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1080721-MSS2P3HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1080721-MSS2P3HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1080721-MSS2P3HM3_A/H
Win Source Part Number: 1080721-MSS2P3HM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A Current - Reverse Leakage @ Vr: 250 µA @ 30 V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Alternative Parts (Cross-Reference): MSS2P3HM3_A/HMSS2P3H M3-A/H; MSS2P3HM3A/H; MSS2P3HM3AH; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MSS2P3HM3_A/H-ND,MSS 2P3HM3_A/HGITR,MSS2P 3HM3_A/HGIDKR,MSS2P3 HM3_A/HGICT Base Product Number: MSS2P3

Win Source Part Number: 1080721-MSS2P3HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 2 A
Current - Reverse Leakage @ Vr: 250 µA @ 30 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Alternative Parts (Cross-Reference): MSS2P3HM3_A/HMSS2P3HM3-A/H; MSS2P3HM3A/H; MSS2P3HM3AH;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MSS2P3HM3_A/H-ND,MSS2P3HM3_A/HGITR,MSS2P3HM3_A/HGIDKR,MSS2P3HM3_A/HGICT
Base Product Number: MSS2P3

Buy Now Datasheet
Schottky 2A 30V Diode and Rectifier - 280-MSS2P3HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 30V Diode and Rectifier
280-MSS2P3HM3_A/H
Schottky 2A 30V Diode and Rectifier 280-MSS2P3HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: MSS2P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P3HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: MSS2P3HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS2P3HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS2P3HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS2P3HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS2P3HM3_A/H
DIODE SCHOTTKY 30V 2A MICROSMP

DIODE SCHOTTKY 30V 2A MICROSMP

Supplier's Site
Single Diodes - MSS2P3HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSS2P3HM3_A/H
Single Diodes MSS2P3HM3_A/H
DIODE SCHOTTKY 30V 2A MICROSMP

DIODE SCHOTTKY 30V 2A MICROSMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number MSS2P3HM3_A/HGITR-ND 1080721-MSS2P3HM3_A/H 280-MSS2P3HM3_A/H MSS2P3HM3_A/H MSS2P3HM3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 46DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - 1727-2908-6-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details