Manufacturer: Vishay
Win Source Part Number: 885977-MSP3V3-E3/89A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Package: Reel - TR
Package: MicroSMP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSP3V3
Categories: Circuit Protection
Case / Package: MicroSMP (DO-219AD)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSP3V3-E3/89AGICT, MSP3V3-E3/89AGIDKR, MSP3V3E389A, MSP3V3-E3/89AGITR
Trans Voltage Suppressor Diode, 100W, Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, MICROSMP, 2 PIN Product overview: MSP3V3-E3/89A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSP3V3-E3/89A can be used for catalog matching and distributor lookup.
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS DIODE 3.3VWM 11.5VC MICROSMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885977-MSP3V3-E3/89A | 144-MSP3V3-E3/89A | MSP3V3-E3/89AGITR-ND | MSP3V3-E3/89A |
| Product Name | TVS - TVS - Diodes - MSP3V3-E3/89A | 100W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | MicroSMP (DO-219AD) | DO-219AD | MicroSMP (DO-219AD) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |