Vishay Intertechnology, Inc. Schottky 1A 16V Diode and Rectifier MSS1P6-E3/89A

Description
Rectifier Diode, Schottky, 1 Element, 1A, 16V V(RRM), Product overview: MSS1P6-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 16V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-E3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 16V V(RRM), Product overview: MSS1P6-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 16V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-E3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 16V Diode and Rectifier - 280-MSS1P6-E3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 16V Diode and Rectifier
280-MSS1P6-E3/89A
Schottky 1A 16V Diode and Rectifier 280-MSS1P6-E3/89A
Rectifier Diode, Schottky, 1 Element, 1A, 16V V(RRM), Product overview: MSS1P6-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 16V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-E3/89A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 16V V(RRM), Product overview: MSS1P6-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 16V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P6-E3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS1P6-E3/89A - 101838-MSS1P6-E3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P6-E3/89A
101838-MSS1P6-E3/89A
Diodes, Rectifiers - Single - MSS1P6-E3/89A 101838-MSS1P6-E3/89A
Manufacturer: Vishay Win Source Part Number: 101838-MSS1P6-E3/89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MSS1P6 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MSS1P6-M3/89A; SS16MHRS; SS16MHRSG; SS16M RSG; Introduction Date: April 03, 2007 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 101838-MSS1P6-E3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MSS1P6
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MSS1P6-M3/89A; SS16MHRS; SS16MHRSG; SS16M RSG;
Introduction Date: April 03, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - MSS1P6-E3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P6-E3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P6-E3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P6-E3/89A
DIODE SCHOTTKY 60V 1A MICROSMP

DIODE SCHOTTKY 60V 1A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MSS1P6-E3/89A 101838-MSS1P6-E3/89A MSS1P6-E3/89AGITR-ND MSS1P6-E3/89A
Product Name Schottky 1A 16V Diode and Rectifier Diodes, Rectifiers - Single - MSS1P6-E3/89A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data