Manufacturer: onsemi
Win Source Part Number: 1325763-MSR860
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 8 A
Reverse Recovery Time (trr): 120 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: TO-220-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MSR860OS
Base Product Number: MSR86
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Standard 600V 8A Through Hole TO-220-2
Power Rectifier, Soft Recovery, Switch-mode, 8 A, 600 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MSR860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSR860 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1325763-MSR860 | MSR860OS-ND | 280-MSR860 | MSR860 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 8 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | |||
| IR | 0.0100 mA | |||
| trr | 120 ns |