RF Diode Schottky - Single 5V 50mA 100mW Chip
COM SCHOTTKY CHIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1465-MSS39-045-C15-ND | MSS39-045-C15 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | Die | Chip |
| VR | 5 volts |