TVS DIODE 6.5VWM 11.2V DO219AD
TVS DIODE 6.5VWM 11.2V DO219AD
TVS DIODE 6.5VWM 11.2V DO219AD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-MSMP6.5AHM3/HTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AD |
| Peak Pulse Power | 150 watts |
| VC | 11.2 volts |