Vishay Intertechnology, Inc. Schottky 20V 1A Diode and Rectifier MSS1P2L-E3/89A

Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-E3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-E3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-MSS1P2L-E3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-MSS1P2L-E3/89A
Schottky 20V 1A Diode and Rectifier 280-MSS1P2L-E3/89A
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-E3/89A can be used for catalog matching and distributor lookup.

Diode Schottky 20V 1A 2-Pin Micro SMP T/R Product overview: MSS1P2L-E3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2L-E3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MSS1P2L-E3/89A - 1080459-MSS1P2L-E3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSS1P2L-E3/89A
1080459-MSS1P2L-E3/89A
Diodes, Rectifiers - Single - MSS1P2L-E3/89A 1080459-MSS1P2L-E3/89A
Manufacturer: Vishay Win Source Part Number: 1080459-MSS1P2L-E3/8 9A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MicroSMP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1080459-MSS1P2L-E3/89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MicroSMP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MSS1P2L-E3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P2L-E3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P2L-E3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P2L-E3/89A
DIODE SCHOTTKY 20V 1A MICROSMP

DIODE SCHOTTKY 20V 1A MICROSMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-MSS1P2L-E3/89A 1080459-MSS1P2L-E3/89A MSS1P2L-E3/89AGITR-ND MSS1P2L-E3/89A
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - MSS1P2L-E3/89A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MicroSMP
Unlock Full Specs
to access all available technical data